EN
  • EN
  • DE

SN74ABT16843DLR

Part No SN74ABT16843DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 18BIT BUS-INT D LATCH 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 2
Propagation Delay Time (ns) 4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 106070-SN74ABT16843DLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT16843DLR CAD Model

Description

The SN74ABT16843DLR is a high-performance, integrated circuit product from Texas Instruments, a global leader in semiconductor technology.

  • Series: SN74ABT
  • Type: 18-bit bus-interface flip-flop
  • Flip-Flops: Two sets of D-type flip-flops
  • Trigger: Positive-edge triggered
  • Output: 3-state output
  • Performance: High-speed performance
  • Power Consumption: Low power consumption
  • Technology: Advanced BiCMOS technology
  • Package: Small-outline integrated circuit (SOIC) package
  • Operating Temperature Range: Wide operating temperature range
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess