EN
  • EN
  • DE

SN74ABT16853DLR

Part No SN74ABT16853DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP  /  Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16853
Other Names -296-3933-1R,296-3933-6,296-3933-1R,TEXTISSN74ABT16853DLR,296-3933-2,296-3933-6R,296-3933-1,-SN74ABT16853DLRG4R,-296-3933-1,2156-SN74ABT16853DLR-TITR,-296-3933-1,296-3933-2R,-SN74ABT16853DLRR,-SN74ABT16853DLRG4
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260166-SN74ABT16853DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16853DLR CAD Model

Description

Product Overview: SN74ABT16853DLR from Texas Instruments

The SN74ABT16853DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a testament to TI's commitment to innovation and excellence in the field of digital logic technology. The SN74ABT16853DLR is part of the ABT family, known for its advanced biCMOS technology, and is particularly suitable for applications requiring high-speed and low-power consumption.

This device is a 16-bit transparent D-type latch with 3-state outputs. It is designed to offer a high-capacity storage solution and interface functionality for data buses in computer and communication systems. The transparent latches allow data to flow directly from the input to the output when the latch-enable (LE) input is high. When LE is taken low, the data is latched, or stored, at the outputs, ensuring stable data holding capabilities.

The SN74ABT16853DLR features two separate latch-enable inputs for each 8-bit section, which provides flexibility in controlling the flow of data. This makes it ideal for implementing buffer registers, I/O ports, and bus-oriented systems. The 3-state outputs, which can be placed in a high-impedance state, allow for bus sharing without the risk of data contention, as outputs from multiple devices can be connected to a common bus line without interference.

This product comes in a 56-pin SSOP (Shrink Small Outline Package) type, designated by the DLR suffix in its part number. The SSOP package is known for its small footprint and high-density pin configuration, making it a space-saving solution for compact electronic assemblies. The SN74ABT16853DLR operates over a broad voltage range and offers fast propagation delay and setup times, which are critical parameters in high-speed logic operations.

The SN74ABT16853DLR is also characterized by its robustness, with features such as over-voltage tolerant inputs, which protect the device in adverse conditions. It is designed for a wide operating temperature range, making it suitable for industrial applications. With its combination of high speed, low power consumption, and functional design, the SN74ABT16853DLR is a reliable and efficient choice for modern digital systems.

You May Also Be Interested in

EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess