EN
  • EN
  • DE

SN74ABT18640DL

Part No SN74ABT18640DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/TXRX 56-SSOP  /  Scan Test Device with Inverting Bus Transceivers IC 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Inverting Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT18640
Other Names 2156-SN74ABT18640DL,927-SN74ABT18640DL,296-3942-5,-SN74ABT18640DLG4,927-SN74ABT18640DL,SN74ABT18640DLG4,-SN74ABT18640DLG4R,-296-3942-5,TEXTISSN74ABT18640DL,SN74ABT18640DLG4,-296-3942-5,-SN74ABT18640DLR,296-3942-5R,-296-3942-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256272-SN74ABT18640DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT18640DL CAD Model

Description

The SN74ABT18640DL is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of high-speed signal transmission and data processing applications. This IC is part of the ABT (Advanced BiCMOS Technology) family, which stands out for its robust performance and compatibility with TTL (Transistor-Transistor Logic) environments.

Key Features

  • High-Speed Data Transmission: The device is capable of transferring data at high speeds, making it suitable for interfacing with high-performance microprocessors and communication systems.
  • BiCMOS Technology: Combining the best attributes of bipolar and CMOS transistors, the SN74ABT18640DL offers a high drive and low power consumption, ensuring efficient operation.
  • Wide Bus Compatibility: It features a 20-bit bus interface, which is ideal for wide data path constructions and can handle a significant amount of data throughput.
  • 3-State Outputs: The IC includes 3-state outputs that enable direct connection to a bus-structured configuration, providing greater flexibility in system design.

Product Specifications

The SN74ABT18640DL operates within a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems. It comes in a 56-pin SSOP (Shrink Small-Outline Package) that is designed for space-saving on printed circuit boards (PCBs). The operating temperature range of this device is from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

Thanks to its high-speed performance and wide bus interface, the SN74ABT18640DL is commonly used in:

  • Telecommunications Equipment
  • Networking Hardware
  • High-Speed Data Acquisition Systems
  • Computing and Storage Platforms

Conclusion

The SN74ABT18640DL from Texas Instruments is a versatile and powerful IC that provides a reliable solution for managing high-speed data in a variety of advanced electronic systems. Its combination of speed, efficiency, and wide bus compatibility makes it an essential component for designers looking to optimize their high-performance digital applications.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess