EN
  • EN
  • DE

SN74ABT2245PW

Part No SN74ABT2245PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT2245
Other Names SN74ABT2245PW,2156-SN74ABT2245PW,296-33621-5,SN74ABT2245PWE4,SN74ABT2245PWG4,SN74ABT2245PWG4,SN74ABT2245PWE4,TEXTISSN74ABT2245PW
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260092-SN74ABT2245PW
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245PW CAD Model

Description

SN74ABT2245PW Octal Bus Transceiver from Texas Instruments

The SN74ABT2245PW is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of the ABT family, known for its advanced BiCMOS technology, which offers a perfect balance between speed and low power consumption, making it an ideal choice for interfacing with 8-bit buses in commercial and industrial applications.

Key Features:

  • Two-Way Communication: The SN74ABT2245PW features eight bidirectional data lines, allowing for two-way data flow between buses.
  • Direction Control: The direction of data transmission is controlled by the DIR input, while the output enable (OE) input can disable the device, allowing the data bus lines to be in a high-impedance state.
  • Compatibility: This device is compatible with TTL and CMOS logic levels and can operate at voltages ranging from 4.5V to 5.5V, making it versatile for various system designs.
  • Speed: With a typical propagation delay time of just 3.8ns, the SN74ABT2245PW is built for applications that require high-speed data transfer.
  • Power Dissipation: It features a low power dissipation characteristic, with a typical ICCL of 40 µA.

Product Specifications:

  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • RoHS Compliant: SN74ABT2245PW meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

The SN74ABT2245PW is an optimal solution for applications that require robust and reliable data transfer between systems, such as telecommunications, computing, and data acquisition systems. Its advanced features and compliance with industrial standards make it a go-to component for designers looking to enhance their digital systems' performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9539 $52.4645
130+ $0.7827 $101.7510
200+ $0.7583 $151.6600
275+ $0.7338 $201.7950
355+ $0.7094 $251.8370
475+ $0.6360 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess