Product Overview: SN74ABT244N Octal Buffer/Line Driver
The SN74ABT244N is a high-performance octal buffer and line driver designed to provide efficient interfacing between digital systems. Manufactured by Texas Instruments, this integrated circuit is part of their ABT (Advanced BiCMOS Technology) family, known for combining the advantages of both CMOS and bipolar transistors to offer superior speed and output drive capabilities.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: PDIP-20
- Propagation Delay Time: Fast propagation delays for high-speed operation
Applications
The SN74ABT244N is suitable for a wide range of applications where buffer or line driving capabilities are needed. It is commonly used in:
- Memory address driving
- Data transmission systems
- Microprocessor or microcontroller interfacing
- Bus-oriented systems
- Backplane driving
Performance and Quality
Designed for high-speed operation, the SN74ABT244N minimizes propagation delays and offers a balanced output drive. This results in improved signal integrity, which is crucial for maintaining performance in fast digital systems. Texas Instruments ensures that each device meets high-quality standards, delivering reliability and performance that engineers can trust.
Environmentally Friendly
Texas Instruments is committed to environmental stewardship. The SN74ABT244N is produced using eco-friendly manufacturing processes, and the device is compliant with RoHS standards, minimizing the use of hazardous substances.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources for the SN74ABT244N, including detailed datasheets, application notes, and design tools. This enables the rapid integration of the device into a variety of electronic systems, ensuring a seamless design experience.