EN
  • EN
  • DE

SN74ABT273DW

Part No SN74ABT273DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ABT273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-1042-5-ND, SN74ABT273DWG4, SN74ABT273DWE4, 296-1042-5, SN74ABT273DWE4-ND, -SN74ABT273DW-NDR, SN74ABT273DWG4-ND, -296-1042-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896387-SN74ABT273DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT273DW CAD Model

Description

Product Overview: SN74ABT273DW

The SN74ABT273DW is a high-quality octal D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This device is part of the Advanced BiCMOS Technology (ABT) series, renowned for its perfect blend of speed and power consumption, making it an ideal choice for a wide range of applications in the electronics industry.

The SN74ABT273DW is equipped with eight edge-triggered D-type flip-flops with clear (CLR) inputs. Each flip-flop is designed to store a single bit of data and features a direct clear input, which when applied, immediately sets the output to a low state. The flip-flops capture data on the rising edge of the clock (CLK), ensuring reliable and precise operation in systems that require synchronous data transfer.

This device is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint while still offering ease of integration into a variety of printed circuit board (PCB) designs. The SN74ABT273DW operates over a broad supply voltage range from 4.5V to 5.5V, which allows it to be used in both 5V-tolerant systems and interfacing with legacy 5V logic, maintaining compatibility with a diverse array of existing designs and components.

Key features of the SN74ABT273DW include:

  • Eight D-type flip-flops with single-rail outputs
  • Direct clear input for each flip-flop
  • Edge-triggered clock input
  • Wide operating voltage range (4.5V to 5.5V)
  • High-speed performance
  • Low power consumption
  • 20-pin SOIC package for space-saving design

Applications for the SN74ABT273DW are varied and include:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication interfaces
  • Process control systems
  • Computer systems

With its robust performance and flexible design, the SN74ABT273DW from Texas Instruments is a reliable choice for designers and engineers looking to implement high-speed, low-power flip-flop logic in their digital systems.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4757 $52.3270
260+ $0.3904 $101.5040
400+ $0.3782 $151.2800
550+ $0.3660 $201.3000
710+ $0.3538 $251.1980
950+ $0.3172 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess