EN
  • EN
  • DE

SN74ABT3612-15PCB

Part No SN74ABT3612-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SNC FIFO MEM 64X36X2 120HLQFP  /  Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ABT3612
Other Names -296-3984,-SN74ABT3612-15PCBR,2156-SN74ABT3612-15PCB-TI,-296-3984,296-3984,296-3984R,TEXTISSN74ABT3612-15PCB
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258904-SN74ABT3612-15PCB
Ultra Librarian 3D Model Ultra Librarian SN74ABT3612-15PCB CAD Model

Description

Product Overview: SN74ABT3612-15PCB

The SN74ABT3612-15PCB is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This device is part of the ABT family, which is known for advanced BiCMOS technology, offering both the speed of CMOS and the low power dissipation of TTL.

Key Features

  • High-Speed Operation: The SN74ABT3612-15PCB is designed for clocked latch operations, allowing for rapid data storage and retrieval, making it suitable for high-speed systems where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this integrated circuit maintains low power consumption, which is ideal for power-sensitive designs.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing overall system cost.
  • 3-State Outputs: It features 3-state outputs that increase its flexibility in bus-oriented applications by allowing the outputs to be put into a high-impedance state, effectively disconnecting them from the bus.

Product Specifications

  • Logic Type: Clocked Latch
  • Number of Bits per Element: 18
  • Output Type: 3-State
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 56-SSOP (0.209", 5.30mm Width)
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V

Applications

The SN74ABT3612-15PCB is suitable for a wide range of applications where data integrity and speed are paramount. It is commonly used in:

  • Data storage systems
  • Communications infrastructure
  • Computers and computer peripherals
  • Networking equipment

With its robust design and advanced features, the SN74ABT3612-15PCB from Texas Instruments is an excellent choice for designers looking to integrate a reliable clocked latch into their digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess