EN
  • EN
  • DE

SN74ABT534APWR

Part No SN74ABT534APWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 6.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ABT534
Other Names 296-4017-1,296-4017-2,-296-4017-1,-SN74ABT534APWRE4R,-SN74ABT534APWRG4,296-4017-6R,296-4017-6,TEXTISSN74ABT534APWR,2156-SN74ABT534APWR,-SN74ABT534APWRG4R,-SN74ABT534APWRE4,-296-4017-1,-SN74ABT534APWRR,2156-SN74ABT534APWR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258719-SN74ABT534APWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT534APWR CAD Model

Description

Product Overview: SN74ABT534APWR

The SN74ABT534APWR is a high-quality octal D-type flip-flop with a clear function, crafted by Texas Instruments, a renowned leader in the semiconductor industry. This integrated circuit is designed to provide optimal performance in a wide range of digital applications, ensuring reliability and efficiency.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Level - Low: ≤ 0.8V
  • Logic Level - High: ≥ 2V
  • Propagation Delay Time: 3.8ns at 5V, 50pF

Performance and Durability

The SN74ABT534APWR is engineered to deliver high-speed operation while maintaining a low power consumption. This makes it an ideal choice for use in energy-sensitive systems. The device features a robust construction that ensures it can withstand a wide range of environmental conditions, making it suitable for industrial applications.

Applications

With its versatile 3-state outputs, the SN74ABT534APWR is perfect for interfacing with bus-oriented systems. It's commonly used in:

  • Memory storage devices
  • Data communication equipment
  • Personal computers
  • Embedded systems

Quality and Compliance

Texas Instruments is committed to maintaining the highest standards of quality and reliability for its products. The SN74ABT534APWR adheres to stringent industry standards and is RoHS compliant, ensuring that it meets global environmental and regulatory requirements.

Ordering Information

The SN74ABT534APWR is available in a TSSOP-20 package, which is ideal for compact PCB layouts. For bulk orders or to request samples, customers can contact Texas Instruments or authorized distributors, ensuring access to genuine and high-performance components.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess