EN
  • EN
  • DE

SN74ABT5402ADW

Part No SN74ABT5402ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 28SOIC  /  Buffer, Non-Inverting 1 Element 12 Bit per Element 3-State Output 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 12
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5402
Other Names SN74ABT5402ADWTI,2156-SN74ABT5402ADW,SN74ABT5402ADWE4,SN74ABT5402ADWG4,TEXTISSN74ABT5402ADW,296-33629-5,SN74ABT5402ADWG4,SN74ABT5402ADWTI,SN74ABT5402ADWE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260101-SN74ABT5402ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT5402ADW CAD Model

Description

Product Overview: SN74ABT5402ADW

The SN74ABT5402ADW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular chip is part of the ABT family, which stands for Advanced BiCMOS Technology, a series known for combining the high speed of bipolar with the low power consumption of CMOS technology.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Octal Buffers/Drivers with 3-State Outputs
  • Output Type: 3-State
  • Number of Channels: 8
  • Operating Voltage: 4.5V to 5.5V
  • IC Package Type: SOIC, 24-Pin
  • Operating Temperature: -40°C to 85°C

Performance and Quality

The SN74ABT5402ADW is designed to deliver high-speed performance while maintaining a low power profile, making it an ideal choice for interfacing with high-speed buses in a system. It can also drive heavily loaded buses with the lowest propagation delay time and the highest noise immunity possible when compared to other similar devices.

Applications

Thanks to its robust design and high-speed data handling capabilities, this product is commonly used in:

  • Data communication systems
  • Address and data interface for bus-oriented systems
  • Memory buffering and driving
  • Input/Output port applications
  • Server and telecom infrastructure

Environmental Compliance

The SN74ABT5402ADW is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with a commitment to environmental safety and sustainability.

Manufacturer Support and Resources

Texas Instruments provides extensive support and resources for the SN74ABT5402ADW, including detailed datasheets, technical documentation, application notes, and design resources to assist engineers in integrating this component into their projects effectively.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess