EN
  • EN
  • DE

SN74ABT651DW

Part No SN74ABT651DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT651
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74ABT651DWE4-NDR,-SN74ABT651DWG4,SN74ABT651DWG4,-SN74ABT651DWE4,TEXTISSN74ABT651DW,-296-4060-5-ND,-SN74ABT651DWG4-NDR,2156-SN74ABT651DW,SN74ABT651DWE4,-296-4060-5,-SN74ABT651DW-NDR,296-4060-5,SN74ABT651DWG4-ND,SN74ABT651DWE4-ND
Standard Package 25
Win Source Part Number 991916-SN74ABT651DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT651DW CAD Model

Description

SN74ABT651DW: A Versatile Bus Transceiver from Texas Instruments

The SN74ABT651DW is a high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor technology. This device is part of the ABT family, which is known for its advanced biCMOS technology. It serves as an octal bus transceiver with 3-state outputs, providing a reliable interface between two buses of data.

The SN74ABT651DW is encapsulated in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint on the printed circuit board (PCB). This device is particularly suitable for applications that require bidirectional data flow and high-speed operations, such as computers, data communication equipment, and control systems.

Key Features:

  • Bi-Directional Data Flow: It offers eight channels of bidirectional data communication, making it ideal for interfacing between data buses.
  • 3-State Outputs: The transceiver features 3-state outputs which allow for connection to a common data bus. This provides high-impedance states during power up or power down, preventing data corruption.
  • High-Speed Operation: With a typical operating speed of 4.5 ns, it ensures swift data transfer, which is crucial for high-performance systems.
  • Low Power Consumption: The ABT series is designed for reduced power consumption, making the SN74ABT651DW an energy-efficient choice.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime during maintenance.

Applications:

The versatility of the SN74ABT651DW makes it well-suited for a broad range of applications. It is commonly used in:

  • Memory switching systems
  • Data communication equipment
  • Control systems
  • Server and networking hardware

Overall, the SN74ABT651DW from Texas Instruments is a reliable and efficient solution for facilitating communication between data buses. Its advanced features and robust performance make it an essential component in any high-speed data processing and transmission application.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess