EN
  • EN
  • DE

SN74ABT652ADW

Part No SN74ABT652ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74ABT652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT652ADWG4, -SN74ABT652ADWE4, SN74ABT652ADWE4, -SN74ABT652ADWE4-NDR, -296-1047-5-ND, SN74ABT652ADWG4-ND, -SN74ABT652ADW-NDR, SN74ABT652ADWE4-ND, 296-1047-5, -296-1047-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896392-SN74ABT652ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT652ADW CAD Model

Description

The SN74ABT652ADW is a high-performance integrated circuit from Texas Instruments, designed to provide reliable bidirectional communication and storage functionality in digital systems. This device is part of the ABT (Advanced BiCMOS Technology) family, which is known for its perfect balance between speed and power consumption, making it ideal for interfacing with bus systems in computing and data communication applications.

Key Features

  • Octal Bus Transceiver: The SN74ABT652ADW features eight bidirectional data lines that enable efficient data transfer between two buses.
  • Dual Registers: Incorporated into the design are two edge-triggered D-type flip-flops that store the states of the eight data lines, providing additional control over data flow.
  • Non-Inverting Outputs: Data flow is seamless and straightforward, thanks to the non-inverting outputs that maintain signal integrity.
  • 3-State Outputs: The device includes 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the bus and allowing for multiple devices to share bus lines without interference.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +85°C, the SN74ABT652ADW can perform reliably in various environmental conditions.

Applications

The SN74ABT652ADW is versatile and can be used in a variety of applications, including:

  • Bus interface in microprocessor or microcontroller-based systems
  • Data communication and networking equipment
  • Memory buffering and storage
  • Peripheral interfacing

Package and Quality

The device comes in a 24-pin wide-body SOIC package (DW suffix), which is suitable for surface-mount technology and occupies minimal board space. Texas Instruments is committed to high-quality standards, and the SN74ABT652ADW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

Conclusion

Whether you are developing high-speed data acquisition systems, designing robust communication interfaces, or simply in need of a reliable bus transceiver with storage capabilities, the SN74ABT652ADW from Texas Instruments offers a compelling solution. Its blend of speed, power efficiency, and robustness makes it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess