EN
  • EN
  • DE

SN74ABT827

Part No SN74ABT827
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253187-SN74ABT827
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT827 CAD Model

Description

The SN74ABT827 from Texas Instruments is a high-performance, 10-bit buffer/driver designed for use in bus-oriented systems. With its bi-directional input/output capability and three-state outputs, it is ideal for interfacing with bus lines in a wide range of applications, including computer systems, data communications, and industrial equipment.

Key Features:

  • Wide Operating Voltage Range: The SN74ABT827 is designed to operate from 4.5V to 5.5V, making it compatible with most 5V systems.
  • High-Current Outputs: It can drive up to 64 mA at the outputs, allowing for the direct drive of heavier loads.
  • High-Speed Performance: With typical propagation delay times as low as 3.8 ns, this buffer/driver is suited for high-speed signal transmission.
  • Low Power Consumption: The IC features a reduced power-up mode, which minimizes the power consumption when not in active use.
  • Bus-Hold Data Inputs: The inputs have a built-in bus hold feature which eliminates the need for external pull-up/pull-down resistors and ensures that the inputs remain at a valid logic level even when left floating.

Applications:

The SN74ABT827 is versatile and can be used in a multitude of applications, including:

  • Memory address drivers
  • Data receivers/transmitters
  • Bus-oriented systems
  • Live insertion and extraction systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ABT827 is no exception. It is available in a variety of packages, including the 24-pin DIP and SOIC, and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Ordering Information:

For detailed product information, pricing, and ordering details, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you reference the part number SN74ABT827 when making inquiries to receive the correct product specification.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0860 $50.0640
59+ $1.7116 $100.9844
91+ $1.6582 $150.8962
125+ $1.6047 $200.5875
162+ $1.5512 $251.2944
216+ $1.3907 $300.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess