EN
  • EN
  • DE

SN74ABTH16260DL

Part No SN74ABTH16260DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABTH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.2ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH16260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-1446-5,296-1446,2156-SN74ABTH16260DL,SN74ABTH16260DLG4-ND,SN74ABTH16260DLG4,TEXTISSN74ABTH16260DL,296-1446-5-NDR
Standard Package 20
Win Source Part Number 1042459-SN74ABTH16260DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16260DL CAD Model

Description

The SN74ABTH16260DL is a high-performance, 16-bit edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the ABT family of high-speed, low-power consumption logic devices, and is optimized for operation in demanding digital systems where fast edge rates and high signal integrity are paramount.

Key Features:

  • Technology: The SN74ABTH16260DL is built on advanced BiCMOS technology, which provides a favorable balance between speed and power consumption, making it suitable for high-speed data transmission and storage applications.
  • Edge-Triggered Flip-Flops: With 16 edge-triggered D-type flip-flops, this device can store or transfer 16 bits of data simultaneously, triggered by an edge on the clock input.
  • 3-State Outputs: The flip-flops feature 3-state outputs, which allow for connection to a bus-structured system by enabling or disabling the output stage, providing high impedance when disabled.
  • Output Capability: The device can drive up to -48 mA at the low-level output and 24 mA at the high-level output, suitable for driving the inputs of other logic devices.
  • Wide Operating Range: It operates at a wide voltage range from 4.5 V to 5.5 V, accommodating various system power supply requirements.
  • High-Speed Performance: The SN74ABTH16260DL offers high-speed performance, with typical shift/frequency timing of 5.3 ns at 5V, making it ideal for high-frequency operation.

Applications:

The SN74ABTH16260DL is commonly employed in digital systems that require high-speed, reliable data storage or transfer. It is widely used in:

  • Computer systems
  • Data communication equipment
  • Networking hardware
  • Signal processing units
  • Industrial control systems

With its robust design and high-speed capabilities, the SN74ABTH16260DL from Texas Instruments is an essential component for engineers and designers looking to create efficient and high-performance digital systems.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5894 $51.5364
15+ $7.0478 $105.7170
22+ $6.8275 $150.2050
31+ $6.6073 $204.8263
40+ $6.3870 $255.4800
53+ $5.7263 $303.4939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess