EN
  • EN
  • DE

SN74ABTH16460DLR

Part No SN74ABTH16460DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED TRANSCVR 56SSOP  /  4-TO-1 Multiplexed/Demultiplexed Transceivers IC 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type 4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage 4.75V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH16460
Other Names TEXTISSN74ABTH16460DLR,2156-SN74ABTH16460DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256266-SN74ABTH16460DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16460DLR CAD Model

Description

SN74ABTH16460DLR from Texas Instruments

The SN74ABTH16460DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a 16-bit universal bus transceiver with 3-state outputs, and it belongs to the ABT family of devices which are known for their high-speed operation and low power consumption.

The device is equipped with two separate 8-bit bus transceivers with 3-state outputs and is designed to be used in bidirectional asynchronous communication between data buses. The control function implementation allows for maximum flexibility in timing. This makes the SN74ABTH16460DLR ideal for interfacing between different bus architectures with a voltage range of 4.5V to 5.5V.

The SN74ABTH16460DLR features a DIR input that controls the direction of data flow. The OE input can disable the device so that the buses are effectively isolated. The transceiver provides true data for the A bus to the B bus and inversely from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.

With a wide operating temperature range, the device is suitable for industrial applications. The SN74ABTH16460DLR comes in a surface-mount package, specifically in a 48-pin SSOP (Shrink Small Outline Package) which is conducive for space-saving PCB design. This package type also facilitates efficient automated assembly processes, making it a good choice for mass production requirements.

In summary, Texas Instruments' SN74ABTH16460DLR is a versatile, high-speed 16-bit universal bus transceiver that is ideal for facilitating communication between mismatched bus architectures. Its low-power consumption and broad compatibility with different voltage and temperature ranges ensure that it can be used in a variety of demanding applications, from consumer electronics to industrial automation systems.

Key Features:

  • 16-bit bidirectional bus interface
  • 3-state outputs for bus isolation
  • 4.5V to 5.5V operation
  • DIR and OE control pins
  • 48-pin SSOP package for space-saving applications
  • Wide operating temperature range

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess