EN
  • EN
  • DE

SN74ABTH245DW

Part No SN74ABTH245DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ABTH
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ABTH245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33636-5, SN74ABTH245DW-ND, SN74ABTH245DWE4, SN74ABTH245DWE4-ND, SN74ABTH245DWG4, SN74ABTH245DWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896396-SN74ABTH245DW
Ultra Librarian 3D Model Ultra Librarian SN74ABTH245DW CAD Model

Description

The SN74ABTH245DW from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is capable of transmitting data from either bus A to bus B or bus B to bus A depending upon the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Key Features

  • Bus Compatibility: The SN74ABTH245DW is compatible with ABT and BCT logic levels, ensuring seamless integration with a wide range of existing systems and components.
  • High-Speed Operation: This device is designed for improved signal performance, which is crucial for high-speed data transmission, ensuring minimal propagation delays.
  • Bi-Directional Data Flow: With the ability to transfer data in both directions, this transceiver is versatile and suitable for various bidirectional communication protocols.
  • Live Insertion and Extraction: The IC supports live insertion and extraction, reducing system downtime and allowing for maintenance without powering down the system.
  • Low Power Consumption: It operates with a reduced power consumption, making it an energy-efficient choice for modern electronic applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74ABTH245DW is ideal for a multitude of applications that require high-speed data transfer and bus management, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABTH245DW is no exception. This product is rigorously tested to meet high standards, ensuring consistent performance and longevity in your applications.

Package and Supply

The SN74ABTH245DW comes in a 20-pin SOIC package, which is widely used and suitable for automated assembly processes. It is available in tube or tape and reel packaging options, facilitating easy integration into manufacturing workflows.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9411 $51.7605
130+ $0.7722 $100.3860
205+ $0.7481 $153.3605
280+ $0.7240 $202.7200
360+ $0.6998 $251.9280
480+ $0.6274 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess