SN74AC04MDREP Hex Inverter from Texas Instruments
The SN74AC04MDREP is a high-quality hex inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust IC is part of TI's military-grade product lineup, engineered to meet the stringent requirements of aerospace and defense applications. The device features six independent inverters, making it a versatile component for a variety of logic inversion tasks.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -55°C to 125°C
- Output Current: ±24 mA
- Propagation Delay Time: 8 ns at 5 V
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Enhanced Product: Supports defense and aerospace applications (EP)
Product Advantages
The SN74AC04MDREP offers a wide operating voltage range, which provides flexibility in interfacing with different logic levels. Its fast propagation delay ensures quick response times, which is critical in high-speed digital systems. The device is also capable of driving a significant amount of current, which allows it to directly interface with other components such as LEDs or other high-current devices.
With its extended temperature range, the SN74AC04MDREP is built to operate reliably in extreme environments, ensuring consistent performance even under harsh conditions. The surface-mount SOIC-14 package is compact and suitable for space-constrained applications, while also facilitating easier assembly and integration into various electronic systems.
Applications
The SN74AC04MDREP is ideal for use in defense and aerospace projects, including satellite systems, avionics, and military communications equipment. Its robustness and reliability also make it suitable for industrial applications, such as automation, control systems, and any other scenario where high-reliability components are necessary.
For designers and engineers looking for a dependable inverter solution that meets military specifications, the SN74AC04MDREP from Texas Instruments offers an exceptional balance of performance, durability, and versatility.