The SN74AC244DWG4 is an integrated circuit developed by Texas Instruments, designed to provide high-speed octal buffering and line driving capabilities with 3-state outputs. This device is particularly well-suited for driving bus lines or buffer memory address registers, thanks to its bidirectional operation and high-performance features.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Current: -24mA / 24mA
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: SOIC-20
Product Description
The SN74AC244DWG4 is a high-speed octal buffer and line driver designed to be used in bus-oriented systems. The device is organized as two 4-bit buffers/drivers with separate output-enable (OE) inputs. When OE is low, the device passes data from the input side to the output side. Conversely, when OE is high, the outputs are in a high-impedance state, which means that they neither drive nor load the bus significantly.
The 3-state outputs are necessary to allow multiple devices to share a bus line without interference. This feature makes the SN74AC244DWG4 ideal for use in systems that require a high degree of control over data flow, such as computers, communication systems, and advanced industrial control systems.
The SN74AC244DWG4 operates over a broad voltage range of 2V to 6V and offers symmetrical output impedance. It features -24mA IOL for better output drive capability. This makes it suitable for interfacing with high-speed logic systems. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.
The device comes in a SOIC-20 package, which is a small outline package that is easy to handle and suitable for space-constrained applications. The SN74AC244DWG4 from Texas Instruments is a versatile component that provides a reliable solution for digital signal buffering and driving applications.