EN
  • EN
  • DE

IRFZ48NSTRL

Part No IRFZ48NSTRL
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746317-IRFZ48NSTRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFZ48NSTRL CAD Model

Description

The IRFZ48NSTRL is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It is designed for high-current, high-speed switching applications.

Applications

  • DC-DC Converters: Used in switching power supplies and DC-DC converters.
  • Motor Control: Used in motor drives for controlling the speed and torque of DC motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for providing backup power during power outages.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Solid-State Relays: Used in solid-state relays for switching high-current loads.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High Current Capability: Designed for high-current applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Logic Level Gate Drive: Can be driven directly by logic circuits.

Benefits

  • Improved Efficiency: Low on-resistance leads to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, reducing the need for heat sinks.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with digital circuits.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • High Power Density: Allows for compact and high-power designs.

Additional Details

The IRFZ48NSTRL is an N-channel MOSFET with specific voltage and current ratings. The gate threshold voltage (VGS(th)) is a critical parameter for proper gate drive design. Refer to the Infineon Technologies datasheet for detailed specifications, including thermal resistance and safe operating area. Proper heat sinking is essential for high-current applications to prevent overheating. This MOSFET is designed to meet stringent quality and reliability standards and is commonly used in industrial and automotive applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0851 $54.2550
115+ $0.8904 $102.3960
175+ $0.8626 $150.9550
240+ $0.8347 $200.3280
310+ $0.8069 $250.1390
415+ $0.7234 $300.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess