EN
  • EN
  • DE

SN74AC533N

Part No SN74AC533N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-DIP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AC533
Other Names TEXTISSN74AC533N,2156-SN74AC533N-TI
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257406-SN74AC533N
Ultra Librarian 3D Model Ultra Librarian SN74AC533N CAD Model

Description

The SN74AC533N, manufactured by Texas Instruments, is a high-performance, octal transparent D-type latch with 3-state outputs designed for 2-V to 6-V VCC operation. This integrated circuit is a crucial component in a wide range of digital systems where temporary storage of data is required. It is particularly useful in applications where the data must be available for future use or when the data needs to be held stable while other operations are performed.

Key Features

  • Logic Type: D-Type Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Number of Bits per Channel: 1
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: PDIP-20

Performance and Quality

The SN74AC533N features a high drive output (-24-mA IOH, 24-mA IOL) to ensure reliable operation even with heavy load conditions. The device also offers a fast propagation delay and output transition time, which is critical for high-speed operations. The inputs are designed to be tolerant to 5.5-V VCC conditions, allowing for flexible interfacing with other components within a system.

Applications

With its robust design and versatile functionality, the SN74AC533N is suitable for a variety of applications, including:

  • Temporary data storage
  • Data buffering
  • Bus driver applications
  • Address latching

Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AC533N is no exception. This device is rigorously tested to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

For more detailed information, including datasheets, technical documents, and support, please visit the Texas Instruments official website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess