EN
  • EN
  • DE

TPIC44L01DBR

Part No TPIC44L01DBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER PRE FET 4 CHAN 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise and Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 136154-TPIC44L01DBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC44L01DBR CAD Model

Description

TPIC44L01DBR: A Robust Power Logic Octal D-Type Latch from Texas Instruments

The TPIC44L01DBR is a high-performance, power logic octal D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of TI's TPIC family, known for its robust power handling and logic interfacing capabilities. The device is particularly well-suited for applications that require the direct driving of heavy loads, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • High-Voltage Output: The TPIC44L01DBR can handle up to 50V on the output, which allows it to drive a wide range of loads directly.
  • High-Current Handling: With an ability to manage continuous output currents of up to 150 mA per channel, this component can easily control incandescent lamps, LEDs, and other significant loads.
  • Low Power Consumption: Despite its high power capabilities, the device is designed for low power consumption, making it suitable for energy-sensitive applications.
  • Integrated Clamp Diodes: Each output includes an integrated clamp diode for inductive load transient suppression, enhancing the reliability and longevity of the device.
  • Serial Interface: The chip features a serial input for easy interfacing with microcontrollers and other logic controllers, simplifying the design of complex control systems.

Applications

The TPIC44L01DBR is versatile and can be used in a variety of applications, including:

  • Relay and solenoid drivers
  • LED displays and signage
  • Motor controllers
  • Industrial control systems
  • Automotive systems

Product Specifications

The device comes in a DBR package, a small-outline integrated circuit with a body size that is compact and suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability under varying environmental conditions. The TPIC44L01DBR is also compliant with RoHS standards, meeting the requirements for environmental safety and sustainability.

Overall, the TPIC44L01DBR from Texas Instruments is a powerful solution for designers looking to integrate a reliable, high-voltage, and high-current octal D-type latch into their systems. Its combination of performance, efficiency, and versatility makes it a standout component in the power logic product category.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9303 $54.2333
25+ $4.0454 $101.1350
39+ $3.9190 $152.8410
53+ $3.7925 $201.0025
69+ $3.6661 $252.9609
92+ $3.2869 $302.3948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess