The SN74ACT240N, manufactured by Texas Instruments, is a high-performance octal buffer and line driver designed to facilitate communication within your digital systems. This integrated circuit is particularly suited for driving bus lines or buffer memory address registers due to its high-current output capability and symmetrical active-low output-enable (OE) inputs.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8 channels, allowing for substantial data handling.
- Output Current: High drive capability with ±24-mA output drive at 5 V.
- Operating Voltage Range: Wide operating voltage range of 4.5 V to 5.5 V, compatible with standard TTL levels.
- IC Package Type: Housed in a standard 20-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into a wide variety of systems.
- Output Type: 3-State, allowing for the connection of multiple outputs to a common bus without interference.
Performance and Durability:
The SN74ACT240N is built for reliable performance, featuring inputs that are immune to latch-up and designed to withstand electrostatic discharge (ESD) events. This robustness ensures a long operational lifespan even in environments where ESD may be a concern.
Applications:
With its ability to drive heavily loaded outputs without a significant drop in performance, the SN74ACT240N is ideal for a variety of applications, including:
- Driving bus lines in computing systems and data communication equipment.
- Buffering data paths in servers, workstations, and other high-performance computing applications.
- Interface with memory devices such as RAM, ROM, and flash memory.
- General-purpose logic where high-current drive capability is required.
Quality and Reliability:
As with all Texas Instruments products, the SN74ACT240N is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. Its wide temperature range and robust design make it suitable for industrial and commercial environments.