EN
  • EN
  • DE

SN74ACT563DW

Part No SN74ACT563DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ACT563
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253347-SN74ACT563DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT563DW CAD Model

Description

The SN74ACT563DW from Texas Instruments is a high-performance, octal D-type transparent latch with 3-state outputs designed to be used in a wide range of industrial, commercial, and consumer applications. This integrated circuit features eight latches with three-state outputs for bus-organized systems applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • IC Package Type: SOIC
  • Pin Count: 20
  • Operating Temperature Range: -40°C to 85°C
  • Propagation Delay Time: 9ns at 5V
  • Edge Triggered: Information is entered when the clock (CLK) input is HIGH, and the latch is transparent when the latch-enable (LE) input is HIGH
  • Output Capability: Capable of driving up to 15 LSTTL loads

Product Description

The SN74ACT563DW is a latch that captures the data present on its D inputs when the LE input is HIGH. The data is retained when the LE input is LOW, and the outputs are in a high-impedance state when the OE (Output Enable) input is HIGH. With a wide operating voltage range and fast propagation delay, the device is suitable for interfacing with microprocessors and can be used in systems that require high-speed data storage and transfer.

Constructed with advanced CMOS technology, the SN74ACT563DW offers reduced power consumption without sacrificing speed. It is fully compatible with most TTL families, making it a versatile choice for modern digital systems. The device comes in a slim SOIC package, which is ideal for space-constrained applications. Additionally, it supports the industrial temperature range, ensuring reliable performance in various operating conditions.

Whether you are working on data bus buffering, temporary data storage, or need a latch that provides both high-speed and low-power operation, the SN74ACT563DW from Texas Instruments is an excellent choice for your design requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess