EN
  • EN
  • DE

SN74ACT7201LA35NP

Part No SN74ACT7201LA35NP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 512X9 35NS 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Memory Size 4.5K (512 x 9)
Function Asynchronous
Data Rate 22.22MHz
Access Time 35ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 80mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-DIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501695-SN74ACT7201LA35NP
Ultra Librarian 3D Model Ultra Librarian SN74ACT7201LA35NP CAD Model

Description

N

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess