EN
  • EN
  • DE

SN54F283J

Part No SN54F283J
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 54F283 4-BIT BINARY FULL ADDERS / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669701-SN54F283J
Ultra Librarian 3D Model Ultra Librarian SN54F283J CAD Model

Description

The SN54F283J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This chip falls under the category of arithmetic logic units (ALUs) and is specifically a 4-bit binary full adder. The SN54F283J is part of the 54F series, which is known for its fast and reliable digital logic performance.

Key Features

  • Logic Type: 4-bit binary full adder, capable of providing arithmetic additions.
  • Package: This component is encapsulated in a robust J-lead ceramic package, offering excellent durability and thermal performance.
  • Operating Temperature Range: The SN54F283J is designed for military applications, with an operating temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.
  • Supply Voltage: Typically operates at 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Speed: Fast propagation delay times, which are crucial for high-speed computing and real-time processing applications.
  • Technology: Utilizes Texas Instruments' advanced Schottky TTL technology, providing a good balance between speed and power consumption.

Applications

The SN54F283J is versatile in its applications, suitable for a wide range of high-speed computing tasks. It is commonly used in:

  • Digital signal processors (DSPs)
  • Microprocessors and microcontrollers
  • Arithmetic processing units
  • Embedded systems for military and aerospace applications

Quality and Reliability

With Texas Instruments' commitment to quality, the SN54F283J is manufactured to the highest standards. It has been rigorously tested to ensure performance and reliability, making it a preferred choice for mission-critical systems where failure is not an option.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN54F283J, including datasheets, application notes, and design simulations to facilitate the integration of this component into various projects.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4576 $51.6608
19+ $5.2986 $100.6734
30+ $5.1330 $153.9900
41+ $4.9674 $203.6634
53+ $4.8018 $254.4954
70+ $4.3051 $301.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess