EN
  • EN
  • DE

SN74ACT7203L25RJ

Part No SN74ACT7203L25RJ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 2KX9 25NS / FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number 74ACT7203
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 909268-SN74ACT7203L25RJ
Ultra Librarian 3D Model Ultra Librarian SN74ACT7203L25RJ CAD Model

Description

SN74ACT7203L25RJ - Texas Instruments

The SN74ACT7203L25RJ, manufactured by Texas Instruments, is a high-performance, synchronous FIFO (First In, First Out) memory integrated circuit that is designed to handle data buffering in a variety of high-speed computing and communications systems. This FIFO memory chip is part of the SN74ACT series, known for its advanced CMOS logic operations that deliver both speed and reliability.

Key Features:

  • Memory Size: The device offers a substantial 16K x 18-bit memory organization, providing ample storage for buffering applications.
  • Speed: With a maximum clock frequency of 25 MHz, it ensures rapid data processing and transfer rates that are essential for high-speed operations.
  • Low Power Consumption: The SN74ACT7203L25RJ is designed with power efficiency in mind, featuring typical low power consumption which is crucial for minimizing heat generation and power costs in system designs.
  • Flexible Operation: It supports both Big-Endian and Little-Endian data formats, providing versatility for different system architectures.
  • Programmable Features: The device includes programmable features such as Almost-Full and Almost-Empty flags, which can be set according to user requirements to manage the data flow effectively.
  • Reliability: Texas Instruments is known for its high-quality production standards, and the SN74ACT7203L25RJ is no exception, ensuring long-term reliability and performance.
  • Package Type: The component is available in a 64-LQFP (Low-profile Quad Flat Package) that is suitable for surface mount technology, providing a compact footprint for space-constrained applications.

Applications:

The SN74ACT7203L25RJ is ideal for a wide range of applications where data buffering is critical. These include but are not limited to telecommunication systems, network switches and routers, high-speed data acquisition systems, and digital signal processing. Its robust design and advanced features make it a reliable choice for engineers and designers looking to enhance the performance and efficiency of their data management solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess