EN
  • EN
  • DE

SN74ACT7804-25DLR

Part No SN74ACT7804-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 512X18 56-SSOP / Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7804
Other Names 2156-SN74ACT7804-25DLR,2156-SN74ACT7804-25DLR-TITR,TEXTISSN74ACT7804-25DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258893-SN74ACT7804-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7804-25DLR CAD Model

Description

SN74ACT7804-25DLR - Texas Instruments

The SN74ACT7804-25DLR, manufactured by Texas Instruments, is a high-performance, CMOS logic integrated circuit designed to address a wide range of digital applications. This particular device is part of the 74ACT series, which is well-known for its robustness, high-speed operation, and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Logic Type: The SN74ACT7804-25DLR is a synchronous programmable logic device, which can be configured to perform a variety of logical operations.
  • Speed: With a 25ns propagation delay, this IC offers high-speed performance, making it suitable for applications that require quick response times.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is typical for ACT series devices, allowing for easy integration with other 5V logic components.
  • Operating Temperature: This device can operate over a wide temperature range, ensuring reliability and functionality in various environmental conditions.
  • Packaging: The SN74ACT7804-25DLR comes in a DLR package, which is designed for surface-mount technology, providing a space-saving solution on printed circuit boards.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of performance and reliability.

Applications:

The versatility of the SN74ACT7804-25DLR makes it ideal for a broad range of applications, including:

  • Data communication
  • Signal processing
  • Control systems
  • Complex logic circuits
  • Automotive systems
  • Consumer electronics

In conclusion, the SN74ACT7804-25DLR from Texas Instruments is a reliable and efficient choice for designers who need a high-speed, programmable logic solution. Its compatibility with existing 5V systems and its ability to withstand varying temperatures make it a versatile component for both existing and emerging digital applications.

You May Also Be Interested in

Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO MEMORY 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess