EN
  • EN
  • DE

SN74ACT7806-40DL

Part No SN74ACT7806-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 256 × 18 STROBED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
RoHS State Request Verification
Win Source Part Number 1253371-SN74ACT7806-40DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT7806
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ACT7806-40DL CAD Model

Description

Product Overview: SN74ACT7806-40DL

The SN74ACT7806-40DL is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of advanced electronic systems. This versatile chip is part of the SN74ACT series, renowned for its robustness and reliability in a wide range of applications.

Key Features

  • Technology: The device is manufactured using Texas Instruments' advanced CMOS technology, providing a perfect balance between power consumption and speed.
  • Logic Type: It features an advanced logic gate structure which ensures high-speed operation and compatibility with a variety of digital signals.
  • Operating Voltage: The SN74ACT7806-40DL operates at a nominal voltage of 5V, making it suitable for TTL (Transistor-Transistor Logic) environments and ensuring easy integration into existing designs.
  • Temperature Range: This device is designed to perform reliably over a broad temperature range, making it an ideal choice for industrial and automotive applications.
  • Package: Encased in a 56-pin SSOP (Shrink Small-Outline Package), the SN74ACT7806-40DL is compact and suitable for space-constrained applications.

Applications

The SN74ACT7806-40DL is a versatile component that can be used in a variety of digital circuits and systems, including:

  • Data processing units
  • Communication interfaces
  • Control systems
  • Embedded systems
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7806-40DL is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Its robust design is meant to withstand the challenges of tough operating conditions and extended use.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support and resources. Detailed datasheets, application notes, and design resources for the SN74ACT7806-40DL are available on the Texas Instruments website, allowing for efficient integration into your next project.

With its combination of speed, power efficiency, and robust packaging, the SN74ACT7806-40DL from Texas Instruments stands out as a top choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4383 $57.1915
11+ $9.3853 $103.2383
17+ $9.0920 $154.5640
23+ $8.7987 $202.3701
30+ $8.5055 $255.1650
40+ $7.6256 $305.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess