EN
  • EN
  • DE

SN74ACT7882-20PN

Part No SN74ACT7882-20PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 80-LQFP  /  Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7882
Other Names 2156-SN74ACT7882-20PN-TI,-296-4499,296-4499,-296-4499,TEXTISSN74ACT7882-20PN,296-4499R,-SN74ACT7882,-SN74ACT7882-20PNR
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258869-SN74ACT7882-20PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7882-20PN CAD Model

Description

Product Overview: SN74ACT7882-20PN

The SN74ACT7882-20PN is a high-performance, synchronous FIFO (First-In, First-Out) memory device from Texas Instruments, designed to handle fast and efficient data buffering in a variety of digital systems. This integrated circuit is part of the SN74ACT series, which is known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Capacity: The device has a storage capacity that allows for efficient data management in high-speed operations.
  • Speed: With a 20ns read/write cycle time, the SN74ACT7882-20PN is tailored for applications requiring quick data processing and throughput.
  • Interface: It features a user-friendly interface that simplifies the integration process into various digital systems.
  • Voltage Range: The device operates over a wide voltage range, making it versatile for different operating conditions and system requirements.
  • Package: The SN74ACT7882-20PN comes in a plastic DIP (Dual In-line Package), ensuring easy mounting and soldering onto PCBs (Printed Circuit Boards).

Applications

The FIFO memory device is suitable for a range of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • Signal processing
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN74ACT7882-20PN is manufactured to meet stringent standards, ensuring consistent performance and durability for the end-user. Its robust design is suited for demanding environments, where reliability is critical.

Technical Support and Resources

To assist with the design and development process, Texas Instruments offers extensive technical support and resources. Engineers and designers can access datasheets, application notes, and design tools through the Texas Instruments website, providing valuable information to help integrate the SN74ACT7882-20PN into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess