EN
  • EN
  • DE

SN74ACT7882-30PN

Part No SN74ACT7882-30PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X18 80-LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 2K x 18 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Part Status Obsolete(EOL)
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 33.4MHz
Access Time 18ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 794890-SN74ACT7882-30PN
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT7882
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT7882-30PN CAD Model

Description

Product Overview: SN74ACT7882-30PN

The SN74ACT7882-30PN is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular IC is part of the SN74ACT series, which is known for its advanced CMOS logic technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: This device is a CMOS Static RAM (SRAM) with a 32K x 8-bit structure, providing a substantial amount of on-chip memory storage suitable for various applications.
  • Speed: With an access time of 30ns, the SN74ACT7882-30PN offers swift data retrieval, making it an ideal choice for high-speed operations.
  • Voltage Range: The operating voltage range of 4.5V to 5.5V allows for compatibility with standard 5V systems, ensuring easy integration into existing designs.
  • Package: Enclosed in a 28-pin plastic DIP (Dual In-line Package), it is designed for through-hole mounting, which is conducive for prototyping and mass production.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to 85°C, making it robust for use in harsh environments.

Applications

The SN74ACT7882-30PN is suitable for a diverse range of applications, including:

  • High-speed computing systems
  • Communication equipment
  • Embedded processors
  • Data storage and retrieval systems
  • Industrial control circuits

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ACT7882-30PN is no exception, as it undergoes rigorous testing to ensure it meets the stringent standards for which TI is known. Additionally, technical support and extensive documentation are available, providing designers with the resources they need to implement the IC effectively in their projects.

Conclusion

The SN74ACT7882-30PN from Texas Instruments is a testament to the company's dedication to innovation and excellence in the field of integrated circuits. Its fast access time, robust temperature tolerance, and compatibility with 5V systems make it a versatile choice for designers looking to enhance the performance and reliability of their digital applications.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess