EN
  • EN
  • DE

SN74ACT86APWR

Part No SN74ACT86APWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838314-SN74ACT86APWR
Ultra Librarian 3D Model Ultra Librarian SN74ACT86APWR CAD Model

Description

SN74ACT86APWR by Texas Instruments

The SN74ACT86APWR is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This logic gate is part of the 74ACT family, known for its high-speed CMOS technology and compatibility across a wide range of voltage levels.

With its small physical footprint, the SN74ACT86APWR comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, ideal for space-constrained applications. This package type is not only space-efficient but also offers improved thermal characteristics and reduced inductance, which enhances the overall performance of the device.

Key Features:

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Operating Voltage Range: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels commonly used in digital systems.
  • High Output Drive: Capable of driving up to 24mA at the outputs, providing robust signal integrity even in demanding applications.
  • Propagation Delay Time: Fast propagation delay (typically 8.5ns at 5V), ensuring quick response times for high-speed digital processing.
  • Operating Temperature: Designed to operate over a wide temperature range from -40°C to 85°C, suitable for industrial environments.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it suitable for use in environmentally sensitive applications.

The SN74ACT86APWR is designed for use in a variety of digital applications, including computer systems, networking equipment, and embedded systems where high-speed logic operations are critical. The exclusive-OR function provided by this IC is essential in error detection and correction algorithms, parity generation, and various arithmetic logic units (ALUs).

Overall, the SN74ACT86APWR by Texas Instruments stands out for its reliability, performance, and versatility, making it an excellent choice for designers looking to implement efficient and high-speed logic operations in their electronic designs.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess