EN
  • EN
  • DE

SN74AHC157PW

Part No SN74AHC157PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS | IC QUAD DATA SELECT/MUX 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHC157
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253456-SN74AHC157PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC157PW CAD Model

Description

Product Overview: SN74AHC157PW from Texas Instruments

The SN74AHC157PW is a high-speed quadruple 2-line to 1-line data selector/multiplexer device designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that the device is fabricated with silicon gate CMOS technology.

Key Features

  • Versatile Functionality: The SN74AHC157PW boasts a versatile architecture that allows for the selection and multiplexing of four separate data sources into a single common output line, making it ideal for data routing applications.
  • High-Speed Operation: With its advanced design, the device is capable of operating at high speeds, thus ensuring minimal propagation delay times.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2 V to 5.5 V, which provides compatibility with a variety of logic levels and makes it suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Consumption: The low power consumption of the SN74AHC157PW is a hallmark of the CMOS technology, resulting in reduced power dissipation and making it suitable for battery-operated and power-sensitive applications.
  • Robust Output Drive: The IC features ±8-mA output drive at 5 V, which is robust enough to drive lines in moderate capacitive or inductive loads.

Packaging and Quality

The SN74AHC157PW is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which provides a compact footprint suitable for space-constrained applications. The device is also available in tape and reel packaging, which facilitates automated assembly processes for mass production.

Applications

Due to its high-speed data selection capabilities, the SN74AHC157PW is commonly used in a wide array of electronic applications, including:

  • Data multiplexing
  • Signal gating
  • Function selection
  • Input-output expansion
  • Hardware or software resource sharing

With its combination of speed, power efficiency, and versatile functionality, the SN74AHC157PW from Texas Instruments is an excellent choice for designers looking for a reliable data selector/multiplexer for their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2737 $50.6345
450+ $0.2246 $101.0700
690+ $0.2176 $150.1440
950+ $0.2106 $200.0700
1,230+ $0.2036 $250.4280
1,645+ $0.1825 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,721 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess