EN
  • EN
  • DE

SN74AHC1G66HDBV3

Part No SN74AHC1G66HDBV3
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Single Gate Analog Switch (Japan only) 5-SOT-23 -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094830-SN74AHC1G66HDBV3
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G66HDBV3 CAD Model

Description

Product Overview: SN74AHC1G66HDBV3

The SN74AHC1G66HDBV3 is a high-performance, single-pole, single-throw analog switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This switch is part of the 'AHC' family, known for its robustness and versatility, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Wide Operating Voltage: The device operates over a broad voltage range from 2 V to 5.5 V, providing design flexibility for various applications and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Low Power Consumption: With a low ICC of under 2 µA (max), the SN74AHC1G66HDBV3 is designed for energy-efficient operation, making it suitable for battery-powered devices.
  • High-Speed: The switch offers fast switching speeds with a typical propagation delay (tpd) of only 4 ns (max), ensuring minimal signal delay for time-sensitive applications.
  • Low On-State Resistance: It features a low on-state resistance (ron) typically around 10 Ω, which helps in maintaining signal integrity and reducing power loss.
  • Control Input Compatibility: The control input is compatible with standard CMOS outputs, further enhancing its usability across various digital systems.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring resilience against the common issue of static damage during handling and operation.

Applications

The flexibility and performance characteristics of the SN74AHC1G66HDBV3 make it suitable for a multitude of applications such as signal gating, switching, and multiplexing. It can be used in sample-and-hold circuits, analog-to-digital conversion systems, communication systems, and any other circuit requiring high-speed, low-resistance switching capabilities.

Package and Quality

This analog switch comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality standards, and the SN74AHC1G66HDBV3 is no exception, ensuring reliability and performance consistency for critical design requirements.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess