Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AHC240
Other Names 2156-SN74AHC240N,SN74AHC240NE4,SN74AHC240NE4,-SN74AHC240NR,-SN74AHC240NE4,-SN74AHC240NE4R,TEXTISSN74AHC240N,-296-4581-5,-296-4581-5,296-4581-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259983-SN74AHC240N
Ultra Librarian 3D Model Ultra Librarian SN74AHC240N CAD Model

Description

The SN74AHC240N is a high-performance, octal buffer and line driver designed to provide efficient solutions for driving highly capacitive or relatively low-impedance loads. Manufactured by Texas Instruments, this integrated circuit offers robust functionality and is suitable for a wide range of applications in modern electronics.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State, Non-Inverted
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: PDIP-20

Performance Attributes:

The SN74AHC240N is characterized by its high drive output capability, which is particularly useful when driving bus lines in a memory-backplane or bus-organized system. Its bidirectional nature allows for versatile applications in communication and control systems. With a balanced propagation delay and transition times, this IC ensures reliable operation at high frequencies, which is critical for fast data transfer and signal processing applications.

Applications:

Due to its versatile nature, the SN74AHC240N is utilized across various fields, including:

  • Memory drivers
  • Buffer memory address registers
  • Bus-oriented systems
  • Data transmission and signal processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHC240N is no exception. It is fabricated using the advanced Silicon-Gate CMOS technology, which provides high-speed operation while maintaining the low power consumption that is characteristic of CMOS devices. This product is RoHS compliant and is designed to meet the rigorous standards set by the industry for performance and reliability.

Ordering Information:

For detailed product information, sample requests, or to place an order, please visit the Texas Instruments official website or contact an authorized distributor. The SN74AHC240N is available in a 20-pin PDIP package and is shipped in tubes for convenient handling and storage.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74FCT162245TAE
Texas Instruments
OCTAL BUS TRANSCEIVERS AND REGISTERS
Need more? Email Us
ECAD model for SN74ABT646APWR
STMicroelectronics
Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Need more? Email Us
ECAD model for RHRAC164245K1
Foxconn Optical Interconnect Technology, Inc.
TX/RX Optical Fiber 14.025Gbps 850nm
Lowest to $115.4926
ECAD model for AFBR-57F5AMZ-HP3
Texas Instruments
IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
ECAD model for 74ALVTHR16245ZQLR
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Lowest to $7.8074
ECAD model for SN74LS642DW
Texas Instruments
IC BUFFER DUAL NON-INV SOT23-6 / Buffer 2-CH Non-Inverting Push-Pull CMOS 6-Pin SOT-23 T/R
Lowest to $0.1671
ECAD model for SN74AUC2G34DBVR
Texas Instruments
IC BUS TRANSCEIVER 8BIT 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74LVTH646DGVRG4
Texas Instruments
IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Need more? Email Us
ECAD model for CY74FCT16543TPVC

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1523 $56.3510
900+ $0.1250 $112.5000
1,390+ $0.1211 $168.3290
1,915+ $0.1172 $224.4380
2,475+ $0.1133 $280.4175
3,310+ $0.1016 $336.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 370 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention