EN
  • EN
  • DE

SN74AHC2G66HDCTR

Part No SN74AHC2G66HDCTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331683-SN74AHC2G66HDCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G66HDCTR CAD Model

Description

The SN74AHC2G66HDCTR is a high-quality, dual bilateral analog switch from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Switches: Two independently accessible switches
  • Signals: Designed to handle both analog and digital signals
  • On-State Resistance: Low
  • Operating Voltage: 2V to 5.5V
  • Charge Injection: Low
  • Switching Speed: High-speed switching
  • Bandwidth: High bandwidth capability
  • Package: 8-pin SOT-23
  • Circuitry: Break-before-make
  • Protection: Overvoltage protection
  • Latch-up Performance: Greater than 100mA per JESD 78, Class II
  • Compliance: RoHS compliant and free from lead, halogen and Antimony (Sb)
  • Compliance: Free from Beryllium (Be) and its compounds

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess