EN
  • EN
  • DE

SN74AHC594DRG4

Part No SN74AHC594DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHC594
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257134-SN74AHC594DRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC594DRG4 CAD Model

Description

SN74AHC594DRG4 - Texas Instruments

The SN74AHC594DRG4 from Texas Instruments is a high-performance, 8-bit shift register with output latches that integrate advanced silicon-gate CMOS technology. This device offers significant enhancements to the standard 74HC/HCT594 types, providing the designer with an excellent combination of speed, performance, and reliability.

Key Features

  • Operating Voltage: Designed to operate from a wide range of supply voltages between 2 V and 5.5 V, making it suitable for various applications, including battery-operated devices.
  • Shift Register: Comes with an 8-bit serial-in, parallel-out shift register, which allows for efficient data transfer and manipulation.
  • Output Latches: Features 8-bit parallel-out storage register that captures the shift register contents on the rising edge of the storage register clock.
  • High-Speed: Capable of high-speed clock rates, making it ideal for high-speed data processing applications.
  • Low Power Consumption: Benefits from low power consumption, which is a hallmark of CMOS technology, contributing to energy efficiency in the end application.
  • Drive Capability: Offers high-current drive capability (+/-8 mA at 5 V), which is useful for driving LEDs or other display elements.
  • Compatibility: Logic levels are compatible with TTL levels, ensuring ease of use in mixed-logic environments.

Applications

The SN74AHC594DRG4 is versatile and can be used in a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED and display drivers
  • Digital signal processing
  • Input/output expansion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC594DRG4 is no exception. It is available in a small-outline package and is characterized for operation from -40°C to 85°C, ensuring robust performance in a variety of environmental conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess