The AP1084T15 is a low dropout positive adjustable regulator manufactured by Anachip Corp. This regulator is designed to provide a stable and adjustable output voltage with a low dropout voltage, making it suitable for various applications where efficiency and stability are crucial.
Applications:
- Post regulators for switching power supplies
- Battery chargers
- Motherboard power supplies
- Voltage regulation in instrumentation
- Linear regulators in DVD players, and other consumer electronics
Features:
- Low dropout voltage
- Adjustable output voltage
- Output current of 5A
- Built-in thermal shutdown protection
- Current limiting protection
- Available in TO-220 and TO-263 packages
Benefits:
- Improved efficiency due to low dropout voltage.
- Flexible design due to adjustable output voltage.
- Protection against overheating with thermal shutdown.
- Protection against overcurrent with current limiting.
- Stable and reliable voltage regulation for sensitive electronic components.
Technical Specifications:
The AP1084T15 features a dropout voltage of typically 1.3V at 5A output current. The output voltage is adjustable from 1.25V to approximately 3.6V using external resistors. It has a typical line regulation of 0.015% and a load regulation of 0.05%. The operating junction temperature range is from -40°C to +125°C. The available packages are TO-220 and TO-263 allowing for efficient heat dissipation.
The AP1084T15 is a robust and reliable linear regulator suitable for applications that demand precise and efficient voltage regulation. Its adjustable output, along with built-in protection features, make it a versatile choice for a wide range of electronic devices. The low dropout voltage ensures optimal performance even when the input voltage is close to the desired output voltage.