EN
  • EN
  • DE

SN74AHC74QDRG4Q1

Part No SN74AHC74QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC74
Other Names -SN74AHC74QDRG4Q1R,296-23887-6R,2156-SN74AHC74QDRG4Q1,296-23887-1R,-296-23887-1R,-296-23887-1,SN74AHC74QDRG4Q1,296-23887-6,296-23887-2,TEXTISSN74AHC74QDRG4Q1,296-23887-2R,296-23887-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258330-SN74AHC74QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC74QDRG4Q1 CAD Model

Description

The SN74AHC74QDRG4Q1 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is designed for use in a wide array of electronics, particularly where reliable and efficient logic operations are required. With its automotive qualification, it is especially suited for vehicular applications where robustness and durability are paramount.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Clear and Preset
  • Operating Voltage: 2 V to 5.5 V, accommodating a range of logic level requirements.
  • High-Speed Performance: Typically operates at 8.5 ns at 5 V, making it suitable for high-speed applications.
  • Output Current: -8 mA to 8 mA, providing a good range of drive capabilities.
  • Automotive Qualification Standard: AEC-Q100 qualified for automotive applications, ensuring reliability under harsh conditions.
  • Temperature Range: -40°C to 85°C operational range, which is ideal for environments experiencing extreme temperature variations.
  • Package: Supplied in a thin shrink small-outline package (SSOP) that is space-efficient and suitable for surface mounting.

Applications

The SN74AHC74QDRG4Q1 is versatile and can be used in various applications such as:

  • Automotive systems including engine control units, infotainment, and body electronics.
  • Industrial controls where precision and dependability are essential.
  • Telecommunication infrastructure, supporting the need for high-speed data processing.
  • Consumer electronics where compact and efficient logic solutions are beneficial.

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that meet global environmental standards. The SN74AHC74QDRG4Q1 complies with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

Conclusion

Overall, the SN74AHC74QDRG4Q1 from Texas Instruments is a reliable and efficient solution for a wide range of logic applications, particularly in the automotive sector where performance and durability are critical. Its combination of high-speed operation, wide operating voltage range, and compliance with automotive and environmental standards makes it an excellent choice for designers and engineers looking for a dependable flip-flop IC.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess