EN
  • EN
  • DE

SN74AHCT00MPWREP

Part No SN74AHCT00MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT00
Other Names -296-22276-1,-SN74AHCT00MPWREPR,296-22276-2R,-296-22276-1,296-22276-6R,2156-SN74AHCT00MPWREP-296,296-22276-6,-V62/03653-01XER,296-22276-2,296-22276-1R,V62/03653-01XE,296-22276-1,-V62/03653-01XE,-296-22276-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258075-SN74AHCT00MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT00MPWREP CAD Model

Description

The SN74AHCT00MPWREP is a quadruple two-input positive-NAND gate integrated circuit, meticulously crafted by Texas Instruments to meet the demanding requirements of military and aerospace applications. This high-speed device belongs to the 'AHCT' family and is designed to operate over a broad voltage range of 4.5V to 5.5V, ensuring compatibility with a wide array of systems and power supplies.

Key Features

  • Enhanced Product (EP): This device is part of TI's Enhanced Product line, which means it has been subjected to additional testing and stringent quality control measures to ensure reliability in extreme environments.
  • Logic Type: Quadruple two-input positive-NAND gates, providing versatile functionality in various logic circuit designs.
  • Operating Voltage: 4.5V to 5.5V, suitable for interfacing with TTL (Transistor-Transistor Logic) levels while also providing CMOS (Complementary Metal-Oxide-Semiconductor) level output.
  • Output Drive Capability: Capable of driving up to 8 LSTTL (Low-Power Schottky TTL) loads, which is essential for applications where multiple inputs need to be driven.
  • Temperature Range: Specified for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions.
  • Package: Available in a 14-pin TSSOP (Thin Shrink Small-Outline Package), which is ideal for space-constrained applications.

Applications

The SN74AHCT00MPWREP is engineered for mission-critical applications where failure is not an option. Its robust design and reliability make it an excellent choice for:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space applications
  • High-reliability industrial applications
  • Communications infrastructure

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT00MPWREP is manufactured to the highest standards. With its Enhanced Product designation, it has passed rigorous testing protocols and is backed by TI's commitment to quality, making it a trusted component for any high-reliability system design.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess