The SN74AHCT08N from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit. Designed to operate on a broad voltage range from 4.5 V to 5.5 V, this device is optimized for 5V systems. It belongs to the 'AHCT' family of products, which signifies the use of advanced high-speed CMOS technology with TTL-compatible inputs.
Key Features:
- Logic Type: Quadruple 2-Input Positive AND Gate
- Supply Voltage Range: 4.5 V to 5.5 V, ideal for 5V logic systems
- Operating Temperature: -40°C to 85°C, suitable for industrial applications
- Logic Case Style: DIP (Dual In-line Package)
- Pin Count: 14 pins, providing easy interfacing with other circuit components
- Output Current: High drive current outputs (+8 mA and -8 mA)
- Technology: Advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor)
- Compatibility: TTL input compatible, allowing for easy integration with existing TTL logic
Applications:
The SN74AHCT08N is versatile and can be used in a wide range of applications such as:
- Logic function implementation
- Signal gating
- Function generation
- Industrial controls
- Server farms
- Networking equipment
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT08N is no exception, providing a high level of performance and durability that engineers and designers can rely on for their critical applications.
Ordering Information:
To purchase the SN74AHCT08N, visit the Texas Instruments website or contact an authorized distributor. Always ensure you're getting genuine parts by purchasing through official channels.