Product Overview: SN74AHCT14MDREP from Texas Instruments
The SN74AHCT14MDREP is a high-performance, hex schmitt-trigger inverter designed by Texas Instruments, renowned for its robustness and versatility in various electronic applications. This advanced logic device is part of the 'AHCT' family, which signifies that it combines the advantages of both CMOS and TTL logic, providing high-speed operation while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 4.5V to 5.5V, which is typical for 5V systems and ensures compatibility with a wide array of digital circuits.
- Operating Temperature: The device is designed to operate over an expansive temperature range, making it suitable for industrial applications.
- Logic Level Compatibility: TTL input-compatible, allowing for direct interfacing with TTL logic levels.
- Enhanced Product (EP): This device is part of TI's Enhanced Product line, designed to perform reliably in harsh environments and is suitable for military and space applications.
- Package: Available in a variety of packages, the SN74AHCT14MDREP is offered in a space-saving surface-mount package that is ideal for compact PCB designs.
Applications
The versatility of the SN74AHCT14MDREP makes it an excellent choice for a range of applications, including:
- Wave shaping and noise filtering circuits
- Signal processing
- Glitch-free power-up/power-down circuits
- Industrial control systems
- Aerospace and defense electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHCT14MDREP has been rigorously tested to meet or exceed industry standards for performance and reliability. With its Enhanced Product designation, this device is guaranteed to provide dependable operation in the most demanding conditions.
Support and Resources
For additional information, including detailed specifications, application notes, and evaluation resources, customers can visit the Texas Instruments website. TI provides comprehensive technical support and documentation to assist with the integration of the SN74AHCT14MDREP into your design.