EN
  • EN
  • DE

SN74AHCT16374DGVR

Part No SN74AHCT16374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 1253617-SN74AHCT16374DGVR
Manufacturer Homepage www.ti.com
Family Name SN74AHCT16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16374DGVR CAD Model

Description

Product Overview: SN74AHCT16374DGVR

The SN74AHCT16374DGVR is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of the 'AHCT family, which is known for its advanced high-speed CMOS technology. The device is specifically engineered to meet the demanding requirements of high-speed data storage and transfer in a variety of digital applications.

Constructed with an optimal balance of speed and power consumption, the SN74AHCT16374DGVR operates with a 4.5V to 5.5V VCC supply voltage, making it compatible with TTL levels while offering the benefits of CMOS technology. This dual-edge-triggered flip-flop features two separate 8-bit sections, each with its own data (D) inputs, output enables (OE), and clocks (CLK). The flip-flops capture data on the rising edge of the clock signal, ensuring precise timing and synchronization across all 16 bits.

Key Features:

  • Logic Type: 16-bit edge-triggered D-type flip-flop
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL input logic levels
  • Data Rate: Capable of supporting high-speed data operations
  • Output Capability: Bus-friendly outputs that can drive up to 15 LSTTL loads
  • Packaging: Available in a 48-pin TSSOP (DGVR) package for efficient PCB space utilization

Applications:

The SN74AHCT16374DGVR is versatile and can be used in a multitude of applications that require high-speed data capture, storage, or transfer. Common applications include:

  • Memory address latching
  • Data communication systems
  • Microprocessor or microcontroller interface
  • Buffer storage devices
  • System control functions

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHCT16374DGVR is no exception. The device is rigorously tested to ensure high reliability and performance under a wide range of environmental conditions. Its robust design makes it suitable for industrial and commercial applications where consistent operation is critical.

For designers and engineers looking for a reliable solution to handle parallel data or to synchronize multiple data channels, the SN74AHCT16374DGVR from Texas Instruments offers a perfect blend of speed, power efficiency, and functional density. Its technical sophistication and practical design make it an essential component for advanced digital systems.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess