EN
  • EN
  • DE

SN74AHCT16540

Part No SN74AHCT16540
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253619-SN74AHCT16540
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16540 CAD Model

Description

SN74AHCT16540 16-Bit Buffer/Driver from Texas Instruments

The SN74AHCT16540 from Texas Instruments is a high-performance, 16-bit buffer and driver designed for use in bus-oriented systems. The device operates as two 8-bit buffers or a single 16-bit buffer, providing the flexibility to accommodate different data widths for various applications. With its dual-output enables, the SN74AHCT16540 allows for either 3-state or non-3-state operation, making it suitable for driving bus lines or buffer memory address registers.

Key Features:

  • Wide Operating Voltage Range: The SN74AHCT16540 is compatible with a wide range of operating voltages, from 4.5V to 5.5V, which ensures its compatibility with most 5V systems.
  • High-Drive Outputs: The device can deliver high-drive outputs (-32mA IOH, 64mA IOL), which is essential for driving capacitive loads and overcoming the signal degradation that can occur with long bus lines.
  • Low Power Consumption: It features a balanced propagation delay and transition times, which contributes to its low power consumption without compromising speed.
  • Bus-Pin ESD Protection: The SN74AHCT16540 includes an integrated bus-pin ESD protection exceeding 2000V, providing robustness against electrostatic discharge events.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during power-down or when not in use, thus preventing any potential damage or data corruption.

Applications:

The SN74AHCT16540 is ideal for a variety of applications that require a robust and reliable buffer or driver. These include:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Backplane drivers
  • Input/output port drivers

With its industry-standard footprint, the SN74AHCT16540 is available in a variety of packages, including the DB, DW, N, NS, and PW packages. This ensures that the device can be easily integrated into existing designs, providing designers with a versatile and reliable solution for their buffering and driving needs.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet available on the Texas Instruments website, ensuring optimal utilization of the SN74AHCT16540 in their specific applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4784 $53.9136
10+ $11.0592 $110.5920
15+ $10.7136 $160.7040
20+ $10.3680 $207.3600
25+ $10.0224 $250.5600
34+ $8.9856 $305.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess