SN74AHCT1G14DCKRG4 - Texas Instruments Single Schmitt-Trigger Inverter
The SN74AHCT1G14DCKRG4 is a high-performance, single Schmitt-trigger inverter device designed and manufactured by Texas Instruments. This integrated circuit is part of the 74AHCT family, which is known for its versatility and reliability in a wide range of digital applications. The device is specifically crafted to be compatible with both CMOS and LVTTL levels while providing a 5V tolerant input, making it a suitable choice for interfacing with a variety of logic levels in mixed-voltage systems.
Constructed with advanced silicon-gate CMOS technology, the SN74AHCT1G14DCKRG4 offers optimized speed-power performance, which is essential for modern electronic applications requiring efficient power consumption and high-speed operation. The device features a single inverting Schmitt-trigger input, which provides a hysteresis effect, thereby enhancing noise immunity and allowing the inverter to transform a noisy input signal into a clean, jitter-free output.
The compact SC70-5 package of the SN74AHCT1G14DCKRG4 makes it an ideal choice for space-constrained applications, offering a minimal footprint on circuit boards. The operating temperature range of –40°C to 85°C ensures reliable performance across various environmental conditions, making it suitable for industrial and commercial applications.
Key features of the SN74AHCT1G14DCKRG4 include:
- Operational Voltage Range of 4.5 V to 5.5 V
- Low Power Consumption
- 5 V Tolerant Inputs
- High On-Off Output Voltage Ratio
- Low Input Current of 1 µA Max
- Output Drive Capability of 8 mA at 5 V
- Edge Rate Control with Schmitt Trigger Action at All Inputs
Applications for this device span across various sectors, including:
- Wave shaping and signal processing
- Logic level translation
- Glitch-free clock distribution
- Consumer electronics
- Telecommunications
- Computing devices
Overall, the SN74AHCT1G14DCKRG4 from Texas Instruments is a robust and versatile logic gate solution that provides design engineers with a reliable and efficient component for their digital systems.