Product Overview: SN74AHCT244QDWR
The SN74AHCT244QDWR is a state-of-the-art octal buffer/line driver from Texas Instruments, designed to provide high-speed, non-inverting buffer and line driving capabilities with 3-state outputs. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers with its impressive operational speed and robust output drive.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads.
- IC Package Type: Supplied in a wide-body SOIC package with 20 pins (QDWR suffix).
- Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors.
- Speed: Fast propagation delays and output transition times.
Performance and Quality
The SN74AHCT244QDWR is designed to deliver high performance with a balanced propagation delay and transition time. This ensures that the device can maintain signal integrity even in demanding applications. Texas Instruments' commitment to quality means that this product meets stringent industry standards and is suitable for a wide range of commercial and industrial environments.
Applications
With its robust design and high-speed operation, the SN74AHCT244QDWR is perfect for use in a variety of applications, including:
- Driving bus lines in computing systems
- Buffering data in communication infrastructures
- Interface for memory address registers
- Support for data transmission in industrial electronics
Environmental and Regulatory Compliance
The SN74AHCT244QDWR adheres to environmental standards, featuring lead-free and RoHS compliant construction. This ensures that the product is safe for the environment and meets global regulatory requirements for electronic components.