EN
  • EN
  • DE

AD8602ARM

Part No AD8602ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision CMOS Single Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138737-AD8602ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8602ARM CAD Model

Description

AD8602ARM Precision Operational Amplifier

The AD8602ARM from Analog Devices Inc. is a dual, precision operational amplifier designed for a wide range of applications. Known for its high performance, this op-amp is part of the AD8602 series, which is renowned for its low input bias currents, high speed, and low noise. This makes the AD8602ARM an excellent choice for applications that require both precision and power efficiency, such as sensor interfaces, portable medical devices, and instrumentation.

Key Features

  • Low Offset Voltage: The AD8602ARM boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating single-supply operations from 2.7V to 5.5V and dual supplies of ±1.35V to ±2.75V. This flexibility makes it suitable for battery-operated devices.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, which is critical in buffering and driving ADCs.
  • Low Noise: With its low noise performance, the AD8602ARM is ideal for audio and other sensitive applications that require a clean signal path.
  • Low Power Consumption: The device is optimized for low power consumption without sacrificing performance, making it ideal for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, especially useful in single-supply operations.

Applications

The versatility of the AD8602ARM allows it to be used in a variety of applications. It is particularly well-suited for:

  • Portable medical devices where precision and power efficiency are critical.
  • Signal conditioning in sensor interfaces, providing accurate amplification of sensor outputs.
  • Data acquisition systems, where its high-speed characteristics can be leveraged.
  • Audio electronics, benefiting from its low noise and distortion characteristics.
  • Industrial process controls that require robust and reliable signal processing.

The AD8602ARM from Analog Devices Inc. is available in a compact MSOP-8 package, making it suitable for space-constrained applications without compromising on performance. Its combination of precision, power efficiency, and versatility makes it a top choice for designers seeking a high-quality operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0233 $50.5825
61+ $1.6602 $101.2722
94+ $1.6083 $151.1802
129+ $1.5564 $200.7756
167+ $1.5046 $251.2682
223+ $1.3489 $300.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,009 pieces
MOQ: 25 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess