EN
  • EN
  • DE

SN74AHCT32QPWRG4Q1

Part No SN74AHCT32QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP / OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT32
Other Names 296-SN74AHCT32QPWRG4Q1TR,296-SN74AHCT32QPWRG4Q1CT,296-SN74AHCT32QPWRG4Q1DKR,SN74AHCT32QPWRG4Q1,2156-SN74AHCT32QPWRG4Q1,TEXTISSN74AHCT32QPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257507-SN74AHCT32QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT32QPWRG4Q1 CAD Model

Description

Product Overview: SN74AHCT32QPWRG4Q1

The SN74AHCT32QPWRG4Q1 is a high-performance, automotive-grade integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device belongs to the SN74AHCT family and is specifically designed to meet the rigorous standards required for automotive applications.

At the core of the SN74AHCT32QPWRG4Q1 lies a quad 2-input OR gate logic function. This configuration allows for four individual OR gates to operate independently within a single package, providing designers with a compact, efficient solution for implementing logical OR operations in their electronic systems. The IC operates over a wide voltage range from 4.5V to 5.5V, making it compatible with 5V systems and ensuring stable performance even under fluctuating supply conditions.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the PWR suffix in the part number. The G4 denotes that the product is part of the Texas Instruments Green initiative, ensuring that it is lead-free, halogen-free, and follows RoHS (Restriction of Hazardous Substances) standards. The Q1 at the end of the part number indicates that this IC is qualified for automotive applications, having passed stringent tests for reliability and performance under extreme conditions such as temperature variations and mechanical stress.

Key features of the SN74AHCT32QPWRG4Q1 include its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful in environments where signal integrity may be compromised by noise or long wire lengths. Additionally, the device boasts a balanced propagation delay and transition times, which ensures that signals are processed quickly and consistently, a critical factor in high-speed digital systems.

In summary, the SN74AHCT32QPWRG4Q1 from Texas Instruments is a reliable, high-quality component ideal for automotive and other high-reliability applications requiring robust OR gate logic. With its automotive qualification, environmental compliance, and advanced electrical characteristics, this product is an excellent choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5509 $54.2815
80+ $1.2725 $101.8000
125+ $1.2328 $154.1000
170+ $1.1930 $202.8100
220+ $1.1532 $253.7040
295+ $1.0340 $305.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess