EN
  • EN
  • DE

SN74AHCT541DGVR

Part No SN74AHCT541DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TVSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74AHCT541
Other Names SN74AHCT541DGVRG4,296-SN74AHCT541DGVRCT,-SN74AHCT541DGVRR,SN74AHCT541DGVRG4,296-SN74AHCT541DGVRTR,SN74AHCT541DGVRE4,SN74AHCT541DGVRE4,296-SN74AHCT541DGVRDKR,SN74AHCT541DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259968-SN74AHCT541DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT541DGVR CAD Model

Description

The SN74AHCT541DGVR from Texas Instruments is a high-performance, octal buffer/line driver designed to offer both high-speed and low-power operation for modern digital systems. This integrated circuit is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-drive outputs.

Key Features:

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-20
  • Propagation Delay Time: 8.5ns at 5V

The device features eight non-inverting buffers with 3-state outputs that can be used independently or tied together for wider applications. The 3-state outputs are essential for bus interfacing in multiplexed systems, allowing the outputs to effectively disconnect and avoid bus contention.

With a typical supply voltage of 5V, the SN74AHCT541DGVR ensures compatibility with most 5V systems, making it a versatile choice for interfacing with both 5V and 3.3V logic levels. The device's inputs are also designed to be tolerant to 5V, even when operated at a 3.3V Vcc, providing additional interfacing flexibility.

The SN74AHCT541DGVR comes in a slim TVSOP-20 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of digital systems. The device also offers robustness with its wide operating temperature range, ensuring reliable performance in diverse environmental conditions.

Whether you're designing high-speed data buses, extending signal lines, or simply in need of a reliable buffer, the SN74AHCT541DGVR by Texas Instruments is a solid choice that combines performance, power efficiency, and high noise immunity in one compact package.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess