EN
  • EN
  • DE

SN74AHCT74DGVR

Part No SN74AHCT74DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TVSOP / Flip Flop D-Type Pos-Edge 2-Element 14-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 2pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 794914-SN74AHCT74DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHCT74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74DGVR CAD Model

Description

Product Overview: SN74AHCT74DGVR by Texas Instruments

The SN74AHCT74DGVR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the 'AHCT' family, which ensures a high-speed CMOS functionality with TTL compatibility. It is designed for a wide range of applications, including data storage, communication systems, and complex sequential logic circuits.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Output Type: Differential
  • Function: Set(RST) / Reset
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-8
  • Propagation Delay Time: 8.5ns at 5V, 50pF

Performance and Quality

The SN74AHCT74DGVR offers a robust design that is characterized by its fast propagation delay and edge-triggered data input acceptance, which ensures reliable performance in high-speed data environments. Its balanced propagation delays and transition times further enhance its performance quality.

Applications

With its versatile features, the SN74AHCT74DGVR is suitable for a broad array of applications, including:

  • Communication Equipment
  • Data Processing Systems
  • Instrumentation and Measurement Devices
  • Process Control Systems

Reliability

Engineered to meet Texas Instruments' stringent quality standards, the SN74AHCT74DGVR is manufactured to deliver high reliability and performance. The device is also RoHS compliant, ensuring adherence to environmental standards by excluding hazardous substances from its manufacturing process.

Ordering Information

For convenient ordering, the SN74AHCT74DGVR comes in a tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. The device's compact TVSOP-8 package ensures minimal footprint on PCBs, making it ideal for space-constrained applications.

For detailed specifications and application support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1649 $50.2945
740+ $0.1354 $100.1960
1,145+ $0.1311 $150.1095
1,580+ $0.1269 $200.5020
2,040+ $0.1227 $250.3080
2,730+ $0.1100 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess