EN
  • EN
  • DE

SN74ALS1035NSRE4

Part No SN74ALS1035NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74ALS1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094855-SN74ALS1035NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS1035NSRE4 CAD Model

Description

The SN74ALS1035NSRE4 from Texas Instruments is a high-quality Hex Non-Inverting Buffer/Driver designed to provide efficient and reliable performance in various digital systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.

Key Features:

  • Logic Type: Hex Non-Inverting Buffer/Driver with Open-Collector Outputs.
  • Number of Elements: Single.
  • Number of Bits per Element: Six.
  • Output Current: -30 mA.
  • Operating Voltage Range: 4.5V to 5.5V, making it ideal for 5V logic systems.
  • Mounting Type: Surface Mount.
  • Package / Case: SOIC-14, providing a compact footprint for space-constrained applications.
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications.

This device is specifically engineered to address the needs of high-speed interfacing within digital systems. It is capable of driving heavily loaded outputs at high speeds while maintaining low power consumption, which is crucial for modern electronic equipment. The open-collector outputs allow for wired-OR connections, which adds to the versatility of this component in complex digital circuits.

The SN74ALS1035NSRE4 is offered in a surface-mount package, ensuring ease of integration into PCB designs. The device's compatibility with other logic families makes it a convenient choice for mixed-logic environment applications. Its robust design ensures reliable operation over its specified temperature range, making it suitable for a wide range of commercial and industrial applications where high-speed logic buffering and driving are required.

Whether used in data processing, computing, telecommunication, or control systems, the SN74ALS1035NSRE4 from Texas Instruments represents a reliable solution for designers looking to enhance system performance while maintaining power efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess