EN
  • EN
  • DE

SN74ALS193ANSR

Part No SN74ALS193ANSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Product Status Discontinued
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74ALS193
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896457-SN74ALS193ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS193ANSR CAD Model

Description

Product Overview: SN74ALS193ANSR from Texas Instruments

The SN74ALS193ANSR is a high-performance, 4-bit binary up/down counter designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation.

Constructed with Schottky-clamped TTL circuitry, the SN74ALS193ANSR ensures reliable and fast performance, making it an ideal choice for a broad range of applications in digital systems. It features separate up/down counting inputs, as well as a clear input for resetting the counter to its zero state. The device is capable of operating in either binary or BCD (binary-coded decimal) mode, allowing for versatile counting sequences that can be tailored to specific application requirements.

Key Features

  • Counting Capability: The SN74ALS193ANSR can count in both up and down modes, providing flexibility in implementation.
  • Dual Mode: It can operate in binary or BCD mode, making it suitable for various digital counting tasks.
  • Clear Function: With a dedicated clear input, the counter can be quickly reset, ensuring efficient operation and control within a system.
  • Output Capability: The IC features a ripple-carry output for cascading multiple counters, enabling the creation of extended counting sequences without significant performance degradation.
  • Speed: As a member of the ALS series, this device offers high-speed operation, which is essential for applications requiring fast counting and quick response times.
  • Low Power Consumption: Its low power requirements make it an economical choice for battery-powered or energy-sensitive applications.
  • Packaging: The SN74ALS193ANSR is available in a 16-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications.

Applications

The versatility of the SN74ALS193ANSR allows it to be utilized in a variety of electronic systems, including:

  • Industrial control systems
  • Programmable logic controllers
  • Frequency dividers
  • Timers and counters in consumer electronics
  • Automated test equipment

In conclusion, the SN74ALS193ANSR from Texas Instruments is a robust and efficient solution for designers looking to incorporate reliable counting functionality into their digital systems. Its combination of speed, low power consumption, and flexibility make it an excellent choice for a wide array of counting applications.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4812 $52.4436
7+ $14.3435 $100.4045
11+ $13.8953 $152.8483
15+ $13.4470 $201.7050
20+ $12.9988 $259.9760
26+ $11.6541 $303.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess